NationSkander California Corporation FYH Bearing UCPX07 35mm Pillow Block Kit11363

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX07 Bearing Type: Mounted Ball Bearing Bolt Size: M14 Bearing No: UCX07 Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Quantity: One Bearing
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX07 Bearing Type: Mounted Ball Bearing Bolt Size: M14 Bearing No: UCX07 Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCPX07 35mm Pillow Block - Kit11363 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCPX07 35mm Pillow Block
Kit11363
FYH Bearing UCPX07 35mm Pillow Block Kit11363
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX07 Bearing Type: Mounted Ball Bearing Bolt Size: M14 Bearing No: UCX07 Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Quantity: One Bearing

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • Item: UCPX07 Bearing
  • Type: Mounted Ball Bearing
  • Bolt Size: M14
  • Bearing No: UCX07
  • Basic Load (Cr): 29.1 KN
  • Basic Load (Cor): 17.8 KN
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11363
Product Name FYH Bearing UCPX07 35mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508999 - RS Components, Ltd.
Specs
Shaft Diameter 2.17 inch (55 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
Bearing Stainless Steel
View Details
1-1/8 in. ID, 5-13/16 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20618 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.91 inch (48.42 mm)
View Details
Pillow Block-Mounted Bearings  -  Metric - BBXBLKMPB16MB - Quality Bearings & Components
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Diameter 0.2370 to 0.2378 inch (6.02 to 6.04 mm)
View Details