NationSkander California Corporation FYH Bearing UCP206 30mm Pillow Block Kit11359

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 30mm H = 42.9mm L = 165mm A = 48mm J = 121mm N = 17mm N1 = 21mm H1 = 15mm H2 = 84mm L1= 53mm B1 = (B1)mm S = 15.9mm Bolt Size = M14 Unit no. = UCP206 Bearing = UC206 Basic Load kN (Cr)= 19.5 Basic Load kN (Cor)= 11.3
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 30mm H = 42.9mm L = 165mm A = 48mm J = 121mm N = 17mm N1 = 21mm H1 = 15mm H2 = 84mm L1= 53mm B1 = (B1)mm S = 15.9mm Bolt Size = M14 Unit no. = UCP206 Bearing = UC206 Basic Load kN (Cr)= 19.5 Basic Load kN (Cor)= 11.3

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP206 30mm Pillow Block - Kit11359 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP206 30mm Pillow Block
Kit11359
FYH Bearing UCP206 30mm Pillow Block Kit11359
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 30mm H = 42.9mm L = 165mm A = 48mm J = 121mm N = 17mm N1 = 21mm H1 = 15mm H2 = 84mm L1= 53mm B1 = (B1)mm S = 15.9mm Bolt Size = M14 Unit no. = UCP206 Bearing = UC206 Basic Load kN (Cr)= 19.5 Basic Load kN (Cor)= 11.3

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • d = 30mm
  • H = 42.9mm
  • L = 165mm
  • A = 48mm
  • J = 121mm
  • N = 17mm
  • N1 = 21mm
  • H1 = 15mm
  • H2 = 84mm
  • L1= 53mm
  • B1 = (B1)mm
  • S = 15.9mm
  • Bolt Size = M14
  • Unit no. = UCP206
  • Bearing = UC206
  • Basic Load kN (Cr)= 19.5
  • Basic Load kN (Cor)= 11.3
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11359
Product Name FYH Bearing UCP206 30mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN16 - TTWN-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 2100 lbs (952 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS317 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.35 inch (85 mm)
View Details
Grease Fit Pillow Block Mounted Bearing - BCE15G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details