Timken Company (The) Pillow Block/Bearing Housing QAAPX22A408ST

Description
BEARING, 4 BOLT, PILLOW BLOCK, 4-1/2" BORE, 5-3/4" BASE TO CENTER HEIGHT, CONCENTRIC COLLAR MOUNT, SPHERICAL ROLLER BEARING, 13.94" MINIMUM BOLT SPACING, 15.56" BOLT SPACING MAXIMUM, RELUBRICATABLE, CAST STEEL, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, 4 BOLT, PILLOW BLOCK, 4-1/2" BORE, 5-3/4" BASE TO CENTER HEIGHT, CONCENTRIC COLLAR MOUNT, SPHERICAL ROLLER BEARING, 13.94" MINIMUM BOLT SPACING, 15.56" BOLT SPACING MAXIMUM, RELUBRICATABLE, CAST STEEL, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 120000208 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
120000208
Pillow Block/Bearing Housing 120000208
BEARING, 4 BOLT, PILLOW BLOCK, 4-1/2" BORE, 5-3/4" BASE TO CENTER HEIGHT, CONCENTRIC COLLAR MOUNT, SPHERICAL ROLLER BEARING, 13.94" MINIMUM BOLT SPACING, 15.56" BOLT SPACING MAXIMUM, RELUBRICATABLE, CAST STEEL, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY

BEARING, 4 BOLT, PILLOW BLOCK, 4-1/2" BORE, 5-3/4" BASE TO CENTER HEIGHT, CONCENTRIC COLLAR MOUNT, SPHERICAL ROLLER BEARING, 13.94" MINIMUM BOLT SPACING, 15.56" BOLT SPACING MAXIMUM, RELUBRICATABLE, CAST STEEL, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 120000208
Product Name Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 1470 lbs (667 kg)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.7874 inch (20 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Pillow Block/Bearing Housing - 19429927 - Radwell International
Specs
Bearing Type Ball
View Details