NationSkander California Corporation FYH Bearing UCP205 25mm Pillow Block Kit11356

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCP205 Bearing Type: Mounted Bearing Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205 Quantity: One Bearing
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCP205 Bearing Type: Mounted Bearing Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP205 25mm Pillow Block - Kit11356 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP205 25mm Pillow Block
Kit11356
FYH Bearing UCP205 25mm Pillow Block Kit11356
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCP205 Bearing Type: Mounted Bearing Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205 Quantity: One Bearing

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • Item: UCP205 Bearing
  • Type: Mounted Bearing
  • Basic Load (Cr): 14 KN
  • Basic Load (Cor): 7.85 KN
  • Bearing No: UC205
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11356
Product Name FYH Bearing UCP205 25mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS315 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
Split Plummer (Pillow) Block Housings - SNL 31 Series - SKF/Global
Specs
Bearing Type Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block; Split Housing
Shaft Diameter 4.53 to 20.87 inch (115 to 530 mm)
View Details
2 suppliers