NationSkander California Corporation FYH Bearing UCP203 17mm Pillow Block Kit11354

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCP203 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC203 Quantity: One bearing
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCP203 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC203 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP203 17mm Pillow Block - Kit11354 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP203 17mm Pillow Block
Kit11354
FYH Bearing UCP203 17mm Pillow Block Kit11354
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCP203 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC203 Quantity: One bearing

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • Item: UCP203 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M10
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC203
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11354
Product Name FYH Bearing UCP203 17mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

20mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PPZM20F054 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7874 inch (20 mm)
Load Rating 2083 lbs (945 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509034 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.89 inch (175 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
Bearing Stainless Steel
View Details
Pillow Blocks  -  Inch - BBPBLK-206-1-1/8 - Quality Bearings & Components
Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Diameter 1.12 inch (28.57 mm)
Bearing Plastic
View Details
2 suppliers