NationSkander California Corporation FYH Bearing UCPX08-24 1 1/2 Kit11310

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX08-24 Bearing Type: Mounted Ball Bearing Shaft Dia: 1 1/2" inch Bolt Size: 5/8" Bearing No: UCX08-24 Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Quantity: One Bearing
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX08-24 Bearing Type: Mounted Ball Bearing Shaft Dia: 1 1/2" inch Bolt Size: 5/8" Bearing No: UCX08-24 Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCPX08-24 1 1/2 - Kit11310 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCPX08-24 1 1/2
Kit11310
FYH Bearing UCPX08-24 1 1/2 Kit11310
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX08-24 Bearing Type: Mounted Ball Bearing Shaft Dia: 1 1/2" inch Bolt Size: 5/8" Bearing No: UCX08-24 Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Quantity: One Bearing

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • Item: UCPX08-24 Bearing
  • Type: Mounted Ball Bearing
  • Shaft Dia: 1 1/2" inch
  • Bolt Size: 5/8"
  • Bearing No: UCX08-24
  • Basic Load (Cr): 34.1 KN
  • Basic Load (Cor): 21.3 KN
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11310
Product Name FYH Bearing UCPX08-24 1 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
1-1/4 in. ID, 4-19/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.4724 inch (12 mm)
Bearing Stainless Steel
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP21548 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 3 inch (76.2 mm)
View Details
2 suppliers