NationSkander California Corporation FYH Bearing UCPX06-19 1 3/16 Kit11300

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX06-19 Bearing Type: Mounted Ball Bearing Shaft Dia: 1 3/16" inch Bolt Size: 1/2" Bearing No: UCX06-19 Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Quantity: One Bearing
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX06-19 Bearing Type: Mounted Ball Bearing Shaft Dia: 1 3/16" inch Bolt Size: 1/2" Bearing No: UCX06-19 Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCPX06-19 1 3/16 - Kit11300 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCPX06-19 1 3/16
Kit11300
FYH Bearing UCPX06-19 1 3/16 Kit11300
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX06-19 Bearing Type: Mounted Ball Bearing Shaft Dia: 1 3/16" inch Bolt Size: 1/2" Bearing No: UCX06-19 Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Quantity: One Bearing

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • Item: UCPX06-19 Bearing
  • Type: Mounted Ball Bearing
  • Shaft Dia: 1 3/16" inch
  • Bolt Size: 1/2"
  • Bearing No: UCX06-19
  • Basic Load (Cr): 25.7 KN
  • Basic Load (Cor): 15.4 KN
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11300
Product Name FYH Bearing UCPX06-19 1 3/16
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Bearing Type Ball
Shaft Diameter 0.1875 inch (4.76 mm)
Load Rating 122 lbs (55.33 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
Square Type Bearing Block Series - Model BB11 - Givens Engineering Inc.
Specs
Bearing Type Cylindrical Roller
Housing Aluminum
Length 4 inch (102 mm)
View Details