NationSkander California Corporation FYH Bearing UCPX05-16 1 Kit11295

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX05-16 Bearing Type: Mounted Ball Bearing Shaft Dia: 1" inch Bolt Size: 1/2" inch Bearing No: UCX05-16 Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Quantity: One Bearing
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX05-16 Bearing Type: Mounted Ball Bearing Shaft Dia: 1" inch Bolt Size: 1/2" inch Bearing No: UCX05-16 Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCPX05-16 1 - Kit11295 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCPX05-16 1
Kit11295
FYH Bearing UCPX05-16 1 Kit11295
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX05-16 Bearing Type: Mounted Ball Bearing Shaft Dia: 1" inch Bolt Size: 1/2" inch Bearing No: UCX05-16 Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Quantity: One Bearing

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • Item: UCPX05-16 Bearing
  • Type: Mounted Ball Bearing
  • Shaft Dia: 1" inch
  • Bolt Size: 1/2" inch
  • Bearing No: UCX05-16
  • Basic Load (Cr): 19.5 KN
  • Basic Load (Cor): 11.3 KN
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11295
Product Name FYH Bearing UCPX05-16 1
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-30 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details