NationSkander California Corporation UCFL315 FYH Bearing 75mm Flanged Kit11267

Description
75mm Mounted Bearing UCFL315, the inner diameter is 75mm. Item: UCFL315 Bearing Type: Mounted Bearings Bolt Size: M30 Basic Load (Cr): 113 KN Basic Load (Cor): 77.2 KN Bearing No: UC315 Quantity: One bearing
Description
75mm Mounted Bearing UCFL315, the inner diameter is 75mm. Item: UCFL315 Bearing Type: Mounted Bearings Bolt Size: M30 Basic Load (Cr): 113 KN Basic Load (Cor): 77.2 KN Bearing No: UC315 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL315 FYH Bearing 75mm Flanged - Kit11267 - NationSkander California Corporation
Anaheim, CA, USA
UCFL315 FYH Bearing 75mm Flanged
Kit11267
UCFL315 FYH Bearing 75mm Flanged Kit11267
75mm Mounted Bearing UCFL315, the inner diameter is 75mm. Item: UCFL315 Bearing Type: Mounted Bearings Bolt Size: M30 Basic Load (Cr): 113 KN Basic Load (Cor): 77.2 KN Bearing No: UC315 Quantity: One bearing

75mm Mounted Bearing UCFL315, the inner diameter is 75mm.

  • Item: UCFL315 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M30
  • Basic Load (Cr): 113 KN
  • Basic Load (Cor): 77.2 KN
  • Bearing No: UC315
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11267
Product Name UCFL315 FYH Bearing 75mm Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details