NationSkander California Corporation UKPX10 FYH Bearing 1 3/4 Kit11225

Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-3/4" Inch Inner Diameter adapter. Item: UKPX10 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: H2310X Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: UKX10-28 Quantity: One bearing
Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-3/4" Inch Inner Diameter adapter. Item: UKPX10 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: H2310X Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: UKX10-28 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UKPX10 FYH Bearing 1 3/4 - Kit11225 - NationSkander California Corporation
Anaheim, CA, USA
UKPX10 FYH Bearing 1 3/4
Kit11225
UKPX10 FYH Bearing 1 3/4 Kit11225
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-3/4" Inch Inner Diameter adapter. Item: UKPX10 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: H2310X Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: UKX10-28 Quantity: One bearing

FYH Pillow Block Bearing, Tapered bore (with adapter), 1-3/4" Inch Inner Diameter adapter.

  • Item: UKPX10 Bearing
  • Type: Pillow Block Tapered bore with adapter
  • Bolt Size: 5/8"
  • Adapter NO: H2310X
  • Basic Load (Cr): 43.4 KN
  • Basic Load (Cor): 29.4 KN
  • Bearing No: UKX10-28
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11225
Product Name UKPX10 FYH Bearing 1 3/4
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details
Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS311 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
View Details
Square Type Bearing Block Series - Model BB30 - Givens Engineering Inc.
Specs
Bearing Type Cylindrical Roller
Housing Aluminum
Length 5 inch (127 mm)
View Details