NationSkander California Corporation UKPX09 FYH Bearing 1 5/8 Kit11221

Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-5/8" Inch Inner Diameter adapter. Item: UKPX09 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: HS2309X Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UKX09-26 Quantity: One bearing
Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-5/8" Inch Inner Diameter adapter. Item: UKPX09 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: HS2309X Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UKX09-26 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UKPX09 FYH Bearing 1 5/8 - Kit11221 - NationSkander California Corporation
Anaheim, CA, USA
UKPX09 FYH Bearing 1 5/8
Kit11221
UKPX09 FYH Bearing 1 5/8 Kit11221
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-5/8" Inch Inner Diameter adapter. Item: UKPX09 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: HS2309X Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UKX09-26 Quantity: One bearing

FYH Pillow Block Bearing, Tapered bore (with adapter), 1-5/8" Inch Inner Diameter adapter.

  • Item: UKPX09 Bearing
  • Type: Pillow Block Tapered bore with adapter
  • Bolt Size: 5/8"
  • Adapter NO: HS2309X
  • Basic Load (Cr): 35.1 KN
  • Basic Load (Cor): 23.3 KN
  • Bearing No: UKX09-26
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11221
Product Name UKPX09 FYH Bearing 1 5/8
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509015 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 2.99 inch (76 mm)
View Details
Thomson Twin Open Type Super Ball Bushing Pillow Block TWN10OPN - TTWN-10-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 640 lbs (290 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
Pillow Block-Mounted Bearings  -  Metric - BBXBLKMPB112MB - Quality Bearings & Components
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Diameter 0.4736 to 0.4744 inch (12.03 to 12.05 mm)
View Details