NationSkander California Corporation FYH Bearing NAPK205 25mm Pillow Block Kit11175

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 25mm Inner Diameter. Item: NAPK205 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/8" Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: NA205 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 25mm Inner Diameter. Item: NAPK205 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/8" Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: NA205 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK205 25mm Pillow Block - Kit11175 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK205 25mm Pillow Block
Kit11175
FYH Bearing NAPK205 25mm Pillow Block Kit11175
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 25mm Inner Diameter. Item: NAPK205 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/8" Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: NA205 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 25mm Inner Diameter.

  • Item: NAPK205 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 3/8"
  • Basic Load (Cr): 14 KN
  • Basic Load (Cor): 7.85 KN
  • Bearing No: NA205
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11175
Product Name FYH Bearing NAPK205 25mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Ball Bushing Pillow Block SPB12OPN - TSPB-12-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 470 lbs (213 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346975 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Stainless Steel; Stainless Steel
Length 8.11 inch (206 mm)
View Details
Pillow Block/Bearing Housing - 43788458 - Radwell International
Specs
Bearing Type Tapered Roller
View Details