NationSkander California Corporation FYH Bearing NAPK212-39 2 7/16 Kit11170

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-7/16" inch Inner Diameter. Item: NAPK212-39 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bearing No: NA212-39 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-7/16" inch Inner Diameter. Item: NAPK212-39 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bearing No: NA212-39 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK212-39 2 7/16 - Kit11170 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK212-39 2 7/16
Kit11170
FYH Bearing NAPK212-39 2 7/16 Kit11170
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-7/16" inch Inner Diameter. Item: NAPK212-39 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bearing No: NA212-39 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-7/16" inch Inner Diameter.

  • Item: NAPK212-39 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 5/8"
  • Basic Load (Cr): 52.4 KN
  • Basic Load (Cor): 36.2 KN
  • Bearing No: NA212-39
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11170
Product Name FYH Bearing NAPK212-39 2 7/16
Unlock Full Specs
to access all available technical data

Similar Products

6 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS006 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 43000 rpm
Load Rating 169 lbs (76.46 kg)
Housing Aluminum
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.97 inch (50 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Pillow Block Plain Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Bronze
View Details