NationSkander California Corporation FYH Bearing NAPK211-32 2 Kit11165

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2" inch Inner Diameter. Item: NAPK211-32 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: NA211-32 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2" inch Inner Diameter. Item: NAPK211-32 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: NA211-32 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK211-32 2 - Kit11165 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK211-32 2
Kit11165
FYH Bearing NAPK211-32 2 Kit11165
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2" inch Inner Diameter. Item: NAPK211-32 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: NA211-32 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2" inch Inner Diameter.

  • Item: NAPK211-32 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 5/8"
  • Basic Load (Cr): 43.4 KN
  • Basic Load (Cor): 29.4 KN
  • Bearing No: NA211-32
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11165
Product Name FYH Bearing NAPK211-32 2
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
1-5/8 in. ID, 7-13/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20926 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.25 inch (57.15 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details