NationSkander California Corporation FYH Bearing NAPK209-27 1 11/16 Kit11161

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-11/16" inch Inner Diameter. Item: NAPK209-27 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: NA209-27 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-11/16" inch Inner Diameter. Item: NAPK209-27 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: NA209-27 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK209-27 1 11/16 - Kit11161 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK209-27 1 11/16
Kit11161
FYH Bearing NAPK209-27 1 11/16 Kit11161
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-11/16" inch Inner Diameter. Item: NAPK209-27 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: NA209-27 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-11/16" inch Inner Diameter.

  • Item: NAPK209-27 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 1/2"
  • Basic Load (Cr): 34.1 KN
  • Basic Load (Cor): 21.3 KN
  • Bearing No: NA209-27
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11161
Product Name FYH Bearing NAPK209-27 1 11/16
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509015 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 2.99 inch (76 mm)
View Details
0.125 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 56000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Specs
Housing Aluminum
Width 2.75 inch (69.85 mm)
Height 1.56 inch (39.62 mm)
View Details