W.M. Berg PILLOW BLOCKS BPB-12-OPN

Description
OPEN
Datasheet
Description
OPEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cudahy, WI, United States
PILLOW BLOCKS
BPB-12-OPN
PILLOW BLOCKS BPB-12-OPN
OPEN

OPEN

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Pillow Block Bearings
Product Number BPB-12-OPN
Product Name PILLOW BLOCKS
Housing Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1 in. ID, 5-1/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20516 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL322 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.33 inch (110 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
Mounted Pillow Blocks - PPB - Boston Gear
Specs
Bearing Type Plain
Shaft Diameter 0.2500 to 1.5 inch (6.35 to 38.1 mm)
Housing Cast Iron
View Details