NationSkander California Corporation FYH Bearing NAPK208-25 1 9/16 Kit11159

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-9/16" inch Inner Diameter. Item: NAPK208-25 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: NA208-25 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-9/16" inch Inner Diameter. Item: NAPK208-25 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: NA208-25 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK208-25 1 9/16 - Kit11159 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK208-25 1 9/16
Kit11159
FYH Bearing NAPK208-25 1 9/16 Kit11159
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-9/16" inch Inner Diameter. Item: NAPK208-25 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: NA208-25 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-9/16" inch Inner Diameter.

  • Item: NAPK208-25 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 1/2"
  • Basic Load (Cr): 29.1 KN
  • Basic Load (Cor): 17.8 KN
  • Bearing No: NA208-25
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11159
Product Name FYH Bearing NAPK208-25 1 9/16
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
2-3/16 in. ID, 6-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21135 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
SPHERICAL PILLOW BLOCK BEARINGS - PSJAM-16 - W.M. Berg
Specs
Bearing Type Spherical Roller
Shaft Diameter 0.6299 inch (16 mm)
Housing Plastic / Polymer
View Details