NationSkander California Corporation FYH Bearing NAPK207-20 1 1/4 Kit11154

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-1/4" inch Inner Diameter. Item: NAPK207-20 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: NA207-20 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-1/4" inch Inner Diameter. Item: NAPK207-20 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: NA207-20 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK207-20 1 1/4 - Kit11154 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK207-20 1 1/4
Kit11154
FYH Bearing NAPK207-20 1 1/4 Kit11154
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-1/4" inch Inner Diameter. Item: NAPK207-20 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: NA207-20 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-1/4" inch Inner Diameter.

  • Item: NAPK207-20 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 1/2"
  • Basic Load (Cr): 25.7 KN
  • Basic Load (Cor): 15.4 KN
  • Bearing No: NA207-20
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11154
Product Name FYH Bearing NAPK207-20 1 1/4
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Thomson Flanged Type Super Smart Ball Bushing Pillow Block SSUFB24 - TSSUFB-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 3880 lbs (1760 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
Pillow Block-Mounted Bearings  -  Inch - BBXBLK-PB1312B - Quality Bearings & Components
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3133 to 0.3140 inch (7.96 to 7.98 mm)
View Details