Quality Bearings & Components Pillow Block-Mounted Bearings - Inch BBXBLK-PB2625N

Description
Needle Roller PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Drawn Cup Needle Roller Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -22°F to +212°F
Description
Needle Roller PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Drawn Cup Needle Roller Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -22°F to +212°F

Suppliers

Company
Product
Description
Supplier Links
Pillow Block-Mounted Bearings  -  Inch - BBXBLK-PB2625N - Quality Bearings & Components
Hicksville, NY, USA
Pillow Block-Mounted Bearings - Inch
BBXBLK-PB2625N
Pillow Block-Mounted Bearings - Inch BBXBLK-PB2625N
Needle Roller PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Drawn Cup Needle Roller Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -22°F to +212°F

Needle Roller PILLOW BLOCK-MOUNTED BEARINGS - INCH
Materials:

Bearing - Drawn Cup Needle Roller

Pillow Block - Sintered Aluminum Features:

  • Self-aligning to ±5°
  • Self-lubricating
  • Corrosion-resistant
  • Lightweight
  • Operating Temperature: -22°F to +212°F
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Pillow Block Bearings
Product Number BBXBLK-PB2625N
Product Name Pillow Block-Mounted Bearings - Inch
Bearing Type Needle Roller
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6245 to 0.6250 inch (15.86 to 15.87 mm)
Rated Speed 17600 rpm
Load Rating 330 lbs (150 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS318 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.54 inch (90 mm)
View Details
1-1/8 in. ID, 4-1/4 in. Square Standard Duty Locking Collar Type Square Flange Mounting Block - BBXBLK-HCF20618 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.91 inch (48.42 mm)
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP21238 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 2.38 inch (60.32 mm)
View Details
2 suppliers