NationSkander California Corporation FYH Bearing NAPK205-15 15/16 Kit11149

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 15/16" inch Inner Diameter. Item: NAPK205-15 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/8" Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: NA205-15 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 15/16" inch Inner Diameter. Item: NAPK205-15 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/8" Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: NA205-15 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK205-15 15/16 - Kit11149 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK205-15 15/16
Kit11149
FYH Bearing NAPK205-15 15/16 Kit11149
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 15/16" inch Inner Diameter. Item: NAPK205-15 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/8" Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: NA205-15 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 15/16" inch Inner Diameter.

  • Item: NAPK205-15 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 3/8"
  • Basic Load (Cr): 14 KN
  • Basic Load (Cor): 7.85 KN
  • Bearing No: NA205-15
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11149
Product Name FYH Bearing NAPK205-15 15/16
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
Thomson Flanged Type Super Smart Ball Bushing Pillow Block SSUFB24 - TSSUFB-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 3880 lbs (1760 kg)
View Details
Specs
Housing Aluminum
Width 1.5 inch (38.1 mm)
Height 1.31 inch (33.34 mm)
View Details