NationSkander California Corporation FYH Bearing NAPK204-12 3/4 Kit11147

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 3/4" inch Inner Diameter. Item: NAPK204-12 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/8" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: NA204-12 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 3/4" inch Inner Diameter. Item: NAPK204-12 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/8" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: NA204-12 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK204-12 3/4 - Kit11147 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK204-12 3/4
Kit11147
FYH Bearing NAPK204-12 3/4 Kit11147
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 3/4" inch Inner Diameter. Item: NAPK204-12 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/8" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: NA204-12 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 3/4" inch Inner Diameter.

  • Item: NAPK204-12 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 3/8"
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: NA204-12
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11147
Product Name FYH Bearing NAPK204-12 3/4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-3-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details