NationSkander California Corporation FYH Bearing NAP207-21 1 5/16 Kit11130

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-5/16" Inner Diameter. Item: NAP207-21 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: NA207-21 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-5/16" Inner Diameter. Item: NAP207-21 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: NA207-21 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAP207-21 1 5/16 - Kit11130 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAP207-21 1 5/16
Kit11130
FYH Bearing NAP207-21 1 5/16 Kit11130
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-5/16" Inner Diameter. Item: NAP207-21 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: NA207-21 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-5/16" Inner Diameter.

  • Item: NAP207-21 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 1/2"
  • Basic Load (Cr): 25.7 KN
  • Basic Load (Cor): 15.4 KN
  • Bearing No: NA207-21
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11130
Product Name FYH Bearing NAP207-21 1 5/16
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
30mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM30F079 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.18 inch (30 mm)
Load Rating 4723 lbs (2142 kg)
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP21444 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 2.75 inch (69.85 mm)
View Details
2 suppliers