NationSkander California Corporation 513113 Auto Wheel Bearing Sealed 39x72x37 Kit11058

Description
513113 auto Wheel double row Bearing, the 513113 inner diameter is 39mm, the 513113 outer diameter is 72mm and the 513113 width is 37mm. Item: 513113 Ball Bearings Type:Wheel Ball Bearings Closures: Double Sealed with rubber seals Dimensions: 39mm x 72mm x 37mm/Metric ID (inner diameter)/Bore: 39mm OD (outer diameter): 72mm Width/Height/thickne ss: 37mm Size: 39 x 72 x 37 mm Quantity: One Bearing
Description
513113 auto Wheel double row Bearing, the 513113 inner diameter is 39mm, the 513113 outer diameter is 72mm and the 513113 width is 37mm. Item: 513113 Ball Bearings Type:Wheel Ball Bearings Closures: Double Sealed with rubber seals Dimensions: 39mm x 72mm x 37mm/Metric ID (inner diameter)/Bore: 39mm OD (outer diameter): 72mm Width/Height/thickne ss: 37mm Size: 39 x 72 x 37 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
513113 Auto Wheel Bearing Sealed 39x72x37 - Kit11058 - NationSkander California Corporation
Anaheim, CA, USA
513113 Auto Wheel Bearing Sealed 39x72x37
Kit11058
513113 Auto Wheel Bearing Sealed 39x72x37 Kit11058
513113 auto Wheel double row Bearing, the 513113 inner diameter is 39mm, the 513113 outer diameter is 72mm and the 513113 width is 37mm. Item: 513113 Ball Bearings Type:Wheel Ball Bearings Closures: Double Sealed with rubber seals Dimensions: 39mm x 72mm x 37mm/Metric ID (inner diameter)/Bore: 39mm OD (outer diameter): 72mm Width/Height/thickne ss: 37mm Size: 39 x 72 x 37 mm Quantity: One Bearing

513113 auto Wheel double row Bearing, the 513113 inner diameter is 39mm, the 513113 outer diameter is 72mm and the 513113 width is 37mm.

  • Item: 513113 Ball Bearings
  • Type:Wheel Ball Bearings
  • Closures: Double Sealed with rubber seals
  • Dimensions: 39mm x 72mm x 37mm/Metric
  • ID (inner diameter)/Bore: 39mm
  • OD (outer diameter): 72mm
  • Width/Height/thickness: 37mm
  • Size: 39 x 72 x 37 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11058
Product Name 513113 Auto Wheel Bearing Sealed 39x72x37
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.4370 inch (11.100 mm)
View Details
0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details