NationSkander California Corporation BMW 330XI Auto/Car Wheel Ball Bearing 2001-2005 Kit11048_2

Description
510080 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 85mm, width is 41mm. Item: 510080 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 45mm x 85mm x 41mm/Metric ID (inner diameter)/Bore: 45mm OD (outer diameter): 85mm Width/Height/thickne ss: 41mm Size: 45 x 85 x 41 mm Quantity: One Bearing
Description
510080 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 85mm, width is 41mm. Item: 510080 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 45mm x 85mm x 41mm/Metric ID (inner diameter)/Bore: 45mm OD (outer diameter): 85mm Width/Height/thickne ss: 41mm Size: 45 x 85 x 41 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
BMW 330XI Auto/Car Wheel Ball Bearing 2001-2005 - Kit11048_2 - NationSkander California Corporation
Anaheim, CA, USA
BMW 330XI Auto/Car Wheel Ball Bearing 2001-2005
Kit11048_2
BMW 330XI Auto/Car Wheel Ball Bearing 2001-2005 Kit11048_2
510080 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 85mm, width is 41mm. Item: 510080 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 45mm x 85mm x 41mm/Metric ID (inner diameter)/Bore: 45mm OD (outer diameter): 85mm Width/Height/thickne ss: 41mm Size: 45 x 85 x 41 mm Quantity: One Bearing

510080 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 85mm, width is 41mm.

  • Item: 510080 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Double Sealed with rubber seals
  • Dimensions: 45mm x 85mm x 41mm/Metric
  • ID (inner diameter)/Bore: 45mm
  • OD (outer diameter): 85mm
  • Width/Height/thickness: 41mm
  • Size: 45 x 85 x 41 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11048_2
Product Name BMW 330XI Auto/Car Wheel Ball Bearing 2001-2005
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS13762G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-47 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details