NationSkander California Corporation SATURN LW200 Auto/Car Wheel Ball Bearing 2001-2003 Kit11040_16

Description
510052 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 74mm and width is 39mm. Item: 510052 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 39mm x 74mm x 39mm/Metric ID (inner diameter)/Bore: 39mm OD (outer diameter): 74mm Width/Height/thickne ss: 39mm Size: 39 x 74 x 39 mm Quantity: One Bearing
Description
510052 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 74mm and width is 39mm. Item: 510052 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 39mm x 74mm x 39mm/Metric ID (inner diameter)/Bore: 39mm OD (outer diameter): 74mm Width/Height/thickne ss: 39mm Size: 39 x 74 x 39 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
SATURN LW200 Auto/Car Wheel Ball Bearing 2001-2003 - Kit11040_16 - NationSkander California Corporation
Anaheim, CA, USA
SATURN LW200 Auto/Car Wheel Ball Bearing 2001-2003
Kit11040_16
SATURN LW200 Auto/Car Wheel Ball Bearing 2001-2003 Kit11040_16
510052 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 74mm and width is 39mm. Item: 510052 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 39mm x 74mm x 39mm/Metric ID (inner diameter)/Bore: 39mm OD (outer diameter): 74mm Width/Height/thickne ss: 39mm Size: 39 x 74 x 39 mm Quantity: One Bearing

510052 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 74mm and width is 39mm.

  • Item: 510052 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Double Sealed with rubber seals
  • Dimensions: 39mm x 74mm x 39mm/Metric
  • ID (inner diameter)/Bore: 39mm
  • OD (outer diameter): 74mm
  • Width/Height/thickness: 39mm
  • Size: 39 x 74 x 39 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11040_16
Product Name SATURN LW200 Auto/Car Wheel Ball Bearing 2001-2003
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F5025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details