NationSkander California Corporation 7902 Angular Contact Full Ceramic Bearing 15x28x7 Kit10944

Description
7902 Full Ceramic Zirconium Oxide Angular Contact Ball Bearing, the inner diameter is 15mm, outer diameter is 28mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7902 Ball Bearing Type: Angular Contact Full Ceramic Ball Bearing Balls: ZrO2 (Zirconium Oxide) Ceramic Cage: PTFE Dimensions: 15 x 28 x 7 mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 28mm Width/Height/thickne ss: 7mm Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Size: 15 x 28 x 7 mm Quantity:One ball bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
7902 Full Ceramic Zirconium Oxide Angular Contact Ball Bearing, the inner diameter is 15mm, outer diameter is 28mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7902 Ball Bearing Type: Angular Contact Full Ceramic Ball Bearing Balls: ZrO2 (Zirconium Oxide) Ceramic Cage: PTFE Dimensions: 15 x 28 x 7 mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 28mm Width/Height/thickne ss: 7mm Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Size: 15 x 28 x 7 mm Quantity:One ball bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
7902 Angular Contact Full Ceramic Bearing 15x28x7 - Kit10944 - NationSkander California Corporation
Anaheim, CA, USA
7902 Angular Contact Full Ceramic Bearing 15x28x7
Kit10944
7902 Angular Contact Full Ceramic Bearing 15x28x7 Kit10944
7902 Full Ceramic Zirconium Oxide Angular Contact Ball Bearing, the inner diameter is 15mm, outer diameter is 28mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7902 Ball Bearing Type: Angular Contact Full Ceramic Ball Bearing Balls: ZrO2 (Zirconium Oxide) Ceramic Cage: PTFE Dimensions: 15 x 28 x 7 mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 28mm Width/Height/thickne ss: 7mm Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Size: 15 x 28 x 7 mm Quantity:One ball bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

7902 Full Ceramic Zirconium Oxide Angular Contact Ball Bearing, the inner diameter is 15mm, outer diameter is 28mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 7902 Ball Bearing
  • Type: Angular Contact Full Ceramic Ball Bearing
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Cage: PTFE
  • Dimensions: 15 x 28 x 7 mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 28mm
  • Width/Height/thickness: 7mm
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Size: 15 x 28 x 7 mm
  • Quantity:One ball bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10944
Product Name 7902 Angular Contact Full Ceramic Bearing 15x28x7
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details