NationSkander California Corporation BNH017TU Nachi Angular Contact Spindle Bearing 85x130x22 Kit10941

Description
BNH017TU Nachi High Speed Angular Spindle, Super precision Angular Ball Bearings with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan. Item: BNH017TU Ball Bearing Type: Nachi Angular Spindle Ball Bearing Cage: Phenolic cage Quality: ABEC-7 Dimensions: 85mm x 130mm x 22mm/Metric ID (inner diameter)/Bore: 85mm OD (outer diameter): 130mm Width/Height/thickne ss: 22mm Size: 85 x 130 x 22 mm Quantity: One Bearing Dynamic load rating Cr: 35,500 N Static load rating Cor: 40,000 N Limiting Speed: Grease Lubrication: 11,000 RPM Oil Lubrication: 16,000 RPM
Description
BNH017TU Nachi High Speed Angular Spindle, Super precision Angular Ball Bearings with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan. Item: BNH017TU Ball Bearing Type: Nachi Angular Spindle Ball Bearing Cage: Phenolic cage Quality: ABEC-7 Dimensions: 85mm x 130mm x 22mm/Metric ID (inner diameter)/Bore: 85mm OD (outer diameter): 130mm Width/Height/thickne ss: 22mm Size: 85 x 130 x 22 mm Quantity: One Bearing Dynamic load rating Cr: 35,500 N Static load rating Cor: 40,000 N Limiting Speed: Grease Lubrication: 11,000 RPM Oil Lubrication: 16,000 RPM

Suppliers

Company
Product
Description
Supplier Links
BNH017TU Nachi Angular Contact Spindle Bearing 85x130x22 - Kit10941 - NationSkander California Corporation
Anaheim, CA, USA
BNH017TU Nachi Angular Contact Spindle Bearing 85x130x22
Kit10941
BNH017TU Nachi Angular Contact Spindle Bearing 85x130x22 Kit10941
BNH017TU Nachi High Speed Angular Spindle, Super precision Angular Ball Bearings with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan. Item: BNH017TU Ball Bearing Type: Nachi Angular Spindle Ball Bearing Cage: Phenolic cage Quality: ABEC-7 Dimensions: 85mm x 130mm x 22mm/Metric ID (inner diameter)/Bore: 85mm OD (outer diameter): 130mm Width/Height/thickne ss: 22mm Size: 85 x 130 x 22 mm Quantity: One Bearing Dynamic load rating Cr: 35,500 N Static load rating Cor: 40,000 N Limiting Speed: Grease Lubrication: 11,000 RPM Oil Lubrication: 16,000 RPM

BNH017TU Nachi High Speed Angular Spindle, Super precision Angular Ball Bearings with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan.

  • Item: BNH017TU Ball Bearing
  • Type: Nachi Angular Spindle Ball Bearing
  • Cage: Phenolic cage
  • Quality: ABEC-7
  • Dimensions: 85mm x 130mm x 22mm/Metric
  • ID (inner diameter)/Bore: 85mm
  • OD (outer diameter): 130mm
  • Width/Height/thickness: 22mm
  • Size: 85 x 130 x 22 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 35,500 N
  • Static load rating Cor: 40,000 N
  • Limiting Speed:
    • Grease Lubrication: 11,000 RPM
    • Oil Lubrication: 16,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10941
Product Name BNH017TU Nachi Angular Contact Spindle Bearing 85x130x22
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details