NationSkander California Corporation BNH016TU Nachi Angular Contact Spindle Bearing 80x125x22 Kit10940

Description
BNH016TU Nachi High Speed Angular Spindle bearing, Ball Bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan. Item: BNH016TU Nachi Ball Bearing Type: Nachi Angular Spindle Ball Bearing Cage: Phenolic cage Quality: ABEC-7 Dimensions: 80mm x 125mm x 22mm/Metric ID (inner diameter)/Bore: 80mm OD (outer diameter): 125mm Width/Height/thickne ss: 22mm Size: 80 x 125 x 22 mm Quantity: One Ball Bearing Dynamic load rating Cr: 35,000 N Static load rating Cor: 39,000 N Limiting Speed: Grease Lubrication: 12,000 RPM Oil Lubrication: 17,000 RPM
Description
BNH016TU Nachi High Speed Angular Spindle bearing, Ball Bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan. Item: BNH016TU Nachi Ball Bearing Type: Nachi Angular Spindle Ball Bearing Cage: Phenolic cage Quality: ABEC-7 Dimensions: 80mm x 125mm x 22mm/Metric ID (inner diameter)/Bore: 80mm OD (outer diameter): 125mm Width/Height/thickne ss: 22mm Size: 80 x 125 x 22 mm Quantity: One Ball Bearing Dynamic load rating Cr: 35,000 N Static load rating Cor: 39,000 N Limiting Speed: Grease Lubrication: 12,000 RPM Oil Lubrication: 17,000 RPM

Suppliers

Company
Product
Description
Supplier Links
BNH016TU Nachi Angular Contact Spindle Bearing 80x125x22 - Kit10940 - NationSkander California Corporation
Anaheim, CA, USA
BNH016TU Nachi Angular Contact Spindle Bearing 80x125x22
Kit10940
BNH016TU Nachi Angular Contact Spindle Bearing 80x125x22 Kit10940
BNH016TU Nachi High Speed Angular Spindle bearing, Ball Bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan. Item: BNH016TU Nachi Ball Bearing Type: Nachi Angular Spindle Ball Bearing Cage: Phenolic cage Quality: ABEC-7 Dimensions: 80mm x 125mm x 22mm/Metric ID (inner diameter)/Bore: 80mm OD (outer diameter): 125mm Width/Height/thickne ss: 22mm Size: 80 x 125 x 22 mm Quantity: One Ball Bearing Dynamic load rating Cr: 35,000 N Static load rating Cor: 39,000 N Limiting Speed: Grease Lubrication: 12,000 RPM Oil Lubrication: 17,000 RPM

BNH016TU Nachi High Speed Angular Spindle bearing, Ball Bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan.

  • Item: BNH016TU Nachi Ball Bearing
  • Type: Nachi Angular Spindle Ball Bearing
  • Cage: Phenolic cage
  • Quality: ABEC-7
  • Dimensions: 80mm x 125mm x 22mm/Metric
  • ID (inner diameter)/Bore: 80mm
  • OD (outer diameter): 125mm
  • Width/Height/thickness: 22mm
  • Size: 80 x 125 x 22 mm
  • Quantity: One Ball Bearing
  • Dynamic load rating Cr: 35,000 N
  • Static load rating Cor: 39,000 N
  • Limiting Speed:
    • Grease Lubrication: 12,000 RPM
    • Oil Lubrication: 17,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10940
Product Name BNH016TU Nachi Angular Contact Spindle Bearing 80x125x22
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 680 lbs (308 kg)
Dynamic Radial 2760 lbs (1252 kg)
View Details
Ball Bearings - 1883277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details