NationSkander California Corporation 7214CYDUP4 Nachi Angular Contact Bearing 70x125x24 Kit10902

Description
7214CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7214CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 70mm x 125mm x 24mm/Metric ID (inner diameter)/Bore: 70mm OD (outer diameter): 125mm Width/Height/thickne ss: 24mm Size: 70mm x 125mm x 24mm Quantity: Pair of Bearings Dynamic load rating Cr: 130,000 N Static load rating Cor: 130,000 N Limiting Speed: Grease Lubrication: 6,600 RPM Oil Lubrication: 8,800 RPM
Description
7214CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7214CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 70mm x 125mm x 24mm/Metric ID (inner diameter)/Bore: 70mm OD (outer diameter): 125mm Width/Height/thickne ss: 24mm Size: 70mm x 125mm x 24mm Quantity: Pair of Bearings Dynamic load rating Cr: 130,000 N Static load rating Cor: 130,000 N Limiting Speed: Grease Lubrication: 6,600 RPM Oil Lubrication: 8,800 RPM

Suppliers

Company
Product
Description
Supplier Links
7214CYDUP4 Nachi Angular Contact Bearing 70x125x24 - Kit10902 - NationSkander California Corporation
Anaheim, CA, USA
7214CYDUP4 Nachi Angular Contact Bearing 70x125x24
Kit10902
7214CYDUP4 Nachi Angular Contact Bearing 70x125x24 Kit10902
7214CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7214CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 70mm x 125mm x 24mm/Metric ID (inner diameter)/Bore: 70mm OD (outer diameter): 125mm Width/Height/thickne ss: 24mm Size: 70mm x 125mm x 24mm Quantity: Pair of Bearings Dynamic load rating Cr: 130,000 N Static load rating Cor: 130,000 N Limiting Speed: Grease Lubrication: 6,600 RPM Oil Lubrication: 8,800 RPM

7214CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan.

  • Item: 7214CYDUP4 Nachi Ball Bearings
  • Type: Nachi Angular Ball Bearings
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 70mm x 125mm x 24mm/Metric
  • ID (inner diameter)/Bore: 70mm
  • OD (outer diameter): 125mm
  • Width/Height/thickness: 24mm
  • Size: 70mm x 125mm x 24mm
  • Quantity: Pair of Bearings
  • Dynamic load rating Cr: 130,000 N
  • Static load rating Cor: 130,000 N
  • Limiting Speed:
    • Grease Lubrication: 6,600 RPM
    • Oil Lubrication: 8,800 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10902
Product Name 7214CYDUP4 Nachi Angular Contact Bearing 70x125x24
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-6 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 2612595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details