NationSkander California Corporation 6805ZZNR Bearing 25x37x7 Kit1076

Description
6805ZZNR Ball Bearing with Snap Ring (C clip), this is a popular size that could be used in many applications that uses this size 25mm x 37mm x 7mm. Bearings are made of Chrome Steel and can rotate up to 18,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: Double Shielded Ball Bearings With Snap Ring (C clip) Size: 25mm x 37mm x 7mm 6805ZZNR Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: One Bearing. Dynamic load rating Cr: 4,300 N Static load rating Cor: 2,940 N Limiting Speed: Grease Lubrication: 18,000 RPM
Description
6805ZZNR Ball Bearing with Snap Ring (C clip), this is a popular size that could be used in many applications that uses this size 25mm x 37mm x 7mm. Bearings are made of Chrome Steel and can rotate up to 18,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: Double Shielded Ball Bearings With Snap Ring (C clip) Size: 25mm x 37mm x 7mm 6805ZZNR Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: One Bearing. Dynamic load rating Cr: 4,300 N Static load rating Cor: 2,940 N Limiting Speed: Grease Lubrication: 18,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6805ZZNR Bearing 25x37x7 - Kit1076 - NationSkander California Corporation
Anaheim, CA, USA
6805ZZNR Bearing 25x37x7
Kit1076
6805ZZNR Bearing 25x37x7 Kit1076
6805ZZNR Ball Bearing with Snap Ring (C clip), this is a popular size that could be used in many applications that uses this size 25mm x 37mm x 7mm. Bearings are made of Chrome Steel and can rotate up to 18,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: Double Shielded Ball Bearings With Snap Ring (C clip) Size: 25mm x 37mm x 7mm 6805ZZNR Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: One Bearing. Dynamic load rating Cr: 4,300 N Static load rating Cor: 2,940 N Limiting Speed: Grease Lubrication: 18,000 RPM

6805ZZNR Ball Bearing with Snap Ring (C clip), this is a popular size that could be used in many applications that uses this size 25mm x 37mm x 7mm. Bearings are made of Chrome Steel and can rotate up to 18,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease

  • Item: Double Shielded Ball Bearings With Snap Ring (C clip)
  • Size: 25mm x 37mm x 7mm 6805ZZNR
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: One Bearing.
  • Dynamic load rating Cr: 4,300 N
  • Static load rating Cor: 2,940 N
  • Limiting Speed:
    • Grease Lubrication: 18,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit1076
Product Name 6805ZZNR Bearing 25x37x7
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS3112M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details