NationSkander California Corporation 8 Skateboard Bearing Sealed kit1061

Description
8 skateboard ball bearings 608-2RS are Oil Preserved deep groove sealed Ball Bearings with BRONZE cage.The Bronze material is one of the least friction and less friction = less heat + higher speeds + longer life.Bearings are sealed with 2 Rubber Seals, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are OIL preserved. Item: 608-2RS Ball Bearings Type: Sealed deep groove ball bearings Cage: BRONZE (less friction=higher speeds) Closures: 2 Rubber Seals Lubrication: Oil Preserved Size: 8mm x 22mm x 7mm Quantity: 8 Bearings Packing: 8 bearings in One plastic tube Equal: 608-2RS1 FITS: CORONO 4WD 3DIFF FITS: TIEMPO (1:8) GAS (SEALED)
Description
8 skateboard ball bearings 608-2RS are Oil Preserved deep groove sealed Ball Bearings with BRONZE cage.The Bronze material is one of the least friction and less friction = less heat + higher speeds + longer life.Bearings are sealed with 2 Rubber Seals, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are OIL preserved. Item: 608-2RS Ball Bearings Type: Sealed deep groove ball bearings Cage: BRONZE (less friction=higher speeds) Closures: 2 Rubber Seals Lubrication: Oil Preserved Size: 8mm x 22mm x 7mm Quantity: 8 Bearings Packing: 8 bearings in One plastic tube Equal: 608-2RS1 FITS: CORONO 4WD 3DIFF FITS: TIEMPO (1:8) GAS (SEALED)

Suppliers

Company
Product
Description
Supplier Links
8 Skateboard Bearing Sealed - kit1061 - NationSkander California Corporation
Anaheim, CA, USA
8 Skateboard Bearing Sealed
kit1061
8 Skateboard Bearing Sealed kit1061
8 skateboard ball bearings 608-2RS are Oil Preserved deep groove sealed Ball Bearings with BRONZE cage.The Bronze material is one of the least friction and less friction = less heat + higher speeds + longer life.Bearings are sealed with 2 Rubber Seals, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are OIL preserved. Item: 608-2RS Ball Bearings Type: Sealed deep groove ball bearings Cage: BRONZE (less friction=higher speeds) Closures: 2 Rubber Seals Lubrication: Oil Preserved Size: 8mm x 22mm x 7mm Quantity: 8 Bearings Packing: 8 bearings in One plastic tube Equal: 608-2RS1 FITS: CORONO 4WD 3DIFF FITS: TIEMPO (1:8) GAS (SEALED)

8 skateboard ball bearings 608-2RS are Oil Preserved deep groove sealed Ball Bearings with BRONZE cage.The Bronze material is one of the least friction and less friction = less heat + higher speeds + longer life.Bearings are sealed with 2 Rubber Seals, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are OIL preserved.

  • Item: 608-2RS Ball Bearings
  • Type: Sealed deep groove ball bearings
  • Cage: BRONZE (less friction=higher speeds)
  • Closures: 2 Rubber Seals
  • Lubrication: Oil Preserved
  • Size: 8mm x 22mm x 7mm
  • Quantity: 8 Bearings
  • Packing: 8 bearings in One plastic tube
  • Equal: 608-2RS1
  • FITS: CORONO 4WD 3DIFF
  • FITS: TIEMPO (1:8) GAS (SEALED)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit1061
Product Name 8 Skateboard Bearing Sealed
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Ball Bearings - 2612632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P1805 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details