NationSkander California Corporation 10 Sealed Bearing R168-2RS 1/4 kit1033

Description
R168-2RS Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 1/4" x 3/8" x 1/8" inch. Bearings are made of Chrome Steel, each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R168-2RS Ball Bearings Type: Deep Groove Ball Bearings Shields: 2 Rubber Seals R168RS Lubrication: Self Lubricated (Grease) Size: 1/4" x 3/8" x 1/8" inch Inner Diameter: 1/4" inch Outer Diameter: 3/8" inch Width: 1/8" inch Quantity: 10 Bearings Dynamic load rating: 60 LBS Static load rating: 31 LBS Fits: Tamiya, Kyosho, YoYo Jam, SF2, Matrixx, Renegade, Eclipse, ElementX Packing: 10 bearings in 1 plastic tube FITS: DELTA P2 (1:8) GAS FITS: DELTA VILLAIN CROSS FITS: DELTA VILLAIN IFS FITS: DURATRAX GT10
Description
R168-2RS Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 1/4" x 3/8" x 1/8" inch. Bearings are made of Chrome Steel, each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R168-2RS Ball Bearings Type: Deep Groove Ball Bearings Shields: 2 Rubber Seals R168RS Lubrication: Self Lubricated (Grease) Size: 1/4" x 3/8" x 1/8" inch Inner Diameter: 1/4" inch Outer Diameter: 3/8" inch Width: 1/8" inch Quantity: 10 Bearings Dynamic load rating: 60 LBS Static load rating: 31 LBS Fits: Tamiya, Kyosho, YoYo Jam, SF2, Matrixx, Renegade, Eclipse, ElementX Packing: 10 bearings in 1 plastic tube FITS: DELTA P2 (1:8) GAS FITS: DELTA VILLAIN CROSS FITS: DELTA VILLAIN IFS FITS: DURATRAX GT10

Suppliers

Company
Product
Description
Supplier Links
10 Sealed Bearing R168-2RS 1/4 - kit1033 - NationSkander California Corporation
Anaheim, CA, USA
10 Sealed Bearing R168-2RS 1/4
kit1033
10 Sealed Bearing R168-2RS 1/4 kit1033
R168-2RS Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 1/4" x 3/8" x 1/8" inch. Bearings are made of Chrome Steel, each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R168-2RS Ball Bearings Type: Deep Groove Ball Bearings Shields: 2 Rubber Seals R168RS Lubrication: Self Lubricated (Grease) Size: 1/4" x 3/8" x 1/8" inch Inner Diameter: 1/4" inch Outer Diameter: 3/8" inch Width: 1/8" inch Quantity: 10 Bearings Dynamic load rating: 60 LBS Static load rating: 31 LBS Fits: Tamiya, Kyosho, YoYo Jam, SF2, Matrixx, Renegade, Eclipse, ElementX Packing: 10 bearings in 1 plastic tube FITS: DELTA P2 (1:8) GAS FITS: DELTA VILLAIN CROSS FITS: DELTA VILLAIN IFS FITS: DURATRAX GT10

R168-2RS Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 1/4" x 3/8" x 1/8" inch. Bearings are made of Chrome Steel, each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: R168-2RS Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Shields: 2 Rubber Seals R168RS
  • Lubrication: Self Lubricated (Grease)
  • Size: 1/4" x 3/8" x 1/8" inch
  • Inner Diameter: 1/4" inch
  • Outer Diameter: 3/8" inch
  • Width: 1/8" inch
  • Quantity: 10 Bearings
  • Dynamic load rating: 60 LBS
  • Static load rating: 31 LBS
  • Fits: Tamiya, Kyosho, YoYo Jam, SF2, Matrixx, Renegade, Eclipse, ElementX
  • Packing: 10 bearings in 1 plastic tube
  • FITS: DELTA P2 (1:8) GAS
  • FITS: DELTA VILLAIN CROSS
  • FITS: DELTA VILLAIN IFS
  • FITS: DURATRAX GT10
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit1033
Product Name 10 Sealed Bearing R168-2RS 1/4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-80 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details