7321BMU Nachi Angular Ball Bearing, bearing is 40 Contact Angle, Brass Cage and Flush Ground, Made in Japan, inner diameter is 105mm, outer diameter is 225mm and width is 49mm.
Item: 7321BMU Nachi Ball Bearing
Type: Nachi Angular Ball Bearing
Radial Clearance: C3
Cage: Brass Cage
Dimensions: 105mm x 225mm x 49mm/Metric
ID (inner diameter)/Bore: 105mm
OD (outer diameter): 225mm
Width/Height/thickne
ss: 49mm
Size: 105mm x 225mm x 49mm
Quantity: One Bearing
Dynamic load rating Cr: 208,000 N
Static load rating Cor: 196,000 N
Limiting Speed:
Grease Lubrication: 2,400 RPM
Oil Lubrication: 3,200 RPM
7321BMU Nachi Angular Ball Bearing, bearing is 40 Contact Angle, Brass Cage and Flush Ground, Made in Japan, inner diameter is 105mm, outer diameter is 225mm and width is 49mm.
- Item: 7321BMU Nachi Ball Bearing
- Type: Nachi Angular Ball Bearing
- Radial Clearance: C3
- Cage: Brass Cage
- Dimensions: 105mm x 225mm x 49mm/Metric
- ID (inner diameter)/Bore: 105mm
- OD (outer diameter): 225mm
- Width/Height/thickness: 49mm
- Size: 105mm x 225mm x 49mm
- Quantity: One Bearing
- Dynamic load rating Cr: 208,000 N
- Static load rating Cor: 196,000 N
- Limiting Speed:
- Grease Lubrication: 2,400 RPM
- Oil Lubrication: 3,200 RPM