NationSkander California Corporation 2 Bearing 62/28-2RS 28x58x16 Sealed kit1000

Description
62/28-2RS Sealed Ball Bearing, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. inner diameter is 28mm, outer diameter is 58mm and width is 16mm. Item: 62/28-2RS Ball Bearing Type: Deep Groove Ball Bearing Dimensions: 28mm x 58mm x 16mm Inner Diameter: 28mm Outer Diameter: 58mm Width: 16mm Closures: Rubber Sealed Lubrication: Self Lubricated (Grease) Quantity: Set of 2 Bearings Dynamic load rating Cr: 17,900 N Static load rating Cor: 9,750 N Limiting Speed: Grease Lubrication: 8,200 RPM
Description
62/28-2RS Sealed Ball Bearing, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. inner diameter is 28mm, outer diameter is 58mm and width is 16mm. Item: 62/28-2RS Ball Bearing Type: Deep Groove Ball Bearing Dimensions: 28mm x 58mm x 16mm Inner Diameter: 28mm Outer Diameter: 58mm Width: 16mm Closures: Rubber Sealed Lubrication: Self Lubricated (Grease) Quantity: Set of 2 Bearings Dynamic load rating Cr: 17,900 N Static load rating Cor: 9,750 N Limiting Speed: Grease Lubrication: 8,200 RPM

Suppliers

Company
Product
Description
Supplier Links
2 Bearing 62/28-2RS 28x58x16 Sealed - kit1000 - NationSkander California Corporation
Anaheim, CA, USA
2 Bearing 62/28-2RS 28x58x16 Sealed
kit1000
2 Bearing 62/28-2RS 28x58x16 Sealed kit1000
62/28-2RS Sealed Ball Bearing, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. inner diameter is 28mm, outer diameter is 58mm and width is 16mm. Item: 62/28-2RS Ball Bearing Type: Deep Groove Ball Bearing Dimensions: 28mm x 58mm x 16mm Inner Diameter: 28mm Outer Diameter: 58mm Width: 16mm Closures: Rubber Sealed Lubrication: Self Lubricated (Grease) Quantity: Set of 2 Bearings Dynamic load rating Cr: 17,900 N Static load rating Cor: 9,750 N Limiting Speed: Grease Lubrication: 8,200 RPM

62/28-2RS Sealed Ball Bearing, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. inner diameter is 28mm, outer diameter is 58mm and width is 16mm.

  • Item: 62/28-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Dimensions: 28mm x 58mm x 16mm
  • Inner Diameter: 28mm
  • Outer Diameter: 58mm
  • Width: 16mm
  • Closures: Rubber Sealed
  • Lubrication: Self Lubricated (Grease)
  • Quantity: Set of 2 Bearings
  • Dynamic load rating Cr: 17,900 N
  • Static load rating Cor: 9,750 N
  • Limiting Speed:
    • Grease Lubrication: 8,200 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit1000
Product Name 2 Bearing 62/28-2RS 28x58x16 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS5025M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details