NationSkander California Corporation 6812RS Bearing 60x78x10 Sealed 6812RS

Description
6812RS Bearing, categorized as slim section, double sealed, radial, deep groove ball bearings, 6812RS bearings are made of Chrome Steel with chrome steel balls and steel cage, 6812RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, 6812RS bearings are sealed and self lubricated, the 6812RS inner diameter is 60mm, the 6812RS outer diameter is 78mm and the 6812RS width is 10mm, the quality is set to EMQ (electric motor quality) to ensure high speeds up to 4,000 RPM, 6812RS bearings are lubricated with grease. Name: 6812RS ball bearing Item: Double Sealed Ball Bearings Dimensions: 60*78*10 mm/Metric Dynamic load rating Cr: 11,500 N Static load rating Cor: 10,600 N Limiting Speed: Grease Lubrication: 4620 RPM
Description
6812RS Bearing, categorized as slim section, double sealed, radial, deep groove ball bearings, 6812RS bearings are made of Chrome Steel with chrome steel balls and steel cage, 6812RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, 6812RS bearings are sealed and self lubricated, the 6812RS inner diameter is 60mm, the 6812RS outer diameter is 78mm and the 6812RS width is 10mm, the quality is set to EMQ (electric motor quality) to ensure high speeds up to 4,000 RPM, 6812RS bearings are lubricated with grease. Name: 6812RS ball bearing Item: Double Sealed Ball Bearings Dimensions: 60*78*10 mm/Metric Dynamic load rating Cr: 11,500 N Static load rating Cor: 10,600 N Limiting Speed: Grease Lubrication: 4620 RPM

Suppliers

Company
Product
Description
Supplier Links
6812RS Bearing 60x78x10 Sealed - 6812RS - NationSkander California Corporation
Anaheim, CA, USA
6812RS Bearing 60x78x10 Sealed
6812RS
6812RS Bearing 60x78x10 Sealed 6812RS
6812RS Bearing, categorized as slim section, double sealed, radial, deep groove ball bearings, 6812RS bearings are made of Chrome Steel with chrome steel balls and steel cage, 6812RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, 6812RS bearings are sealed and self lubricated, the 6812RS inner diameter is 60mm, the 6812RS outer diameter is 78mm and the 6812RS width is 10mm, the quality is set to EMQ (electric motor quality) to ensure high speeds up to 4,000 RPM, 6812RS bearings are lubricated with grease. Name: 6812RS ball bearing Item: Double Sealed Ball Bearings Dimensions: 60*78*10 mm/Metric Dynamic load rating Cr: 11,500 N Static load rating Cor: 10,600 N Limiting Speed: Grease Lubrication: 4620 RPM

6812RS Bearing, categorized as slim section, double sealed, radial, deep groove ball bearings, 6812RS bearings are made of Chrome Steel with chrome steel balls and steel cage, 6812RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, 6812RS bearings are sealed and self lubricated, the 6812RS inner diameter is 60mm, the 6812RS outer diameter is 78mm and the 6812RS width is 10mm, the quality is set to EMQ (electric motor quality) to ensure high speeds up to 4,000 RPM, 6812RS bearings are lubricated with grease.

  • Name: 6812RS ball bearing
  • Item: Double Sealed Ball Bearings
  • Dimensions: 60*78*10 mm/Metric
  • Dynamic load rating Cr: 11,500 N
  • Static load rating Cor: 10,600 N
  • Limiting Speed:
    • Grease Lubrication: 4620 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 6812RS
Product Name 6812RS Bearing 60x78x10 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details