NationSkander California Corporation 6301RS Bearing 12x37x12 Sealed 6301RS

Description
6301RS Sealed Ball Bearing is radial and deep groove ball bearing, 6301RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6301RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6301RS bearing is lubricated with grease. Item: 6301RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 12mm x 37mm x 12mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 37mm Width/Height/thickne ss: 12mm Size: 12 x 37 x 12 mm Dynamic load rating Cr: 9,750 N Static load rating Cor: 4,250 N Limiting Speed: Grease Lubrication: 16,000 RPM
Description
6301RS Sealed Ball Bearing is radial and deep groove ball bearing, 6301RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6301RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6301RS bearing is lubricated with grease. Item: 6301RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 12mm x 37mm x 12mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 37mm Width/Height/thickne ss: 12mm Size: 12 x 37 x 12 mm Dynamic load rating Cr: 9,750 N Static load rating Cor: 4,250 N Limiting Speed: Grease Lubrication: 16,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6301RS Bearing 12x37x12 Sealed - 6301RS - NationSkander California Corporation
Anaheim, CA, USA
6301RS Bearing 12x37x12 Sealed
6301RS
6301RS Bearing 12x37x12 Sealed 6301RS
6301RS Sealed Ball Bearing is radial and deep groove ball bearing, 6301RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6301RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6301RS bearing is lubricated with grease. Item: 6301RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 12mm x 37mm x 12mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 37mm Width/Height/thickne ss: 12mm Size: 12 x 37 x 12 mm Dynamic load rating Cr: 9,750 N Static load rating Cor: 4,250 N Limiting Speed: Grease Lubrication: 16,000 RPM

6301RS Sealed Ball Bearing is radial and deep groove ball bearing, 6301RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6301RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6301RS bearing is lubricated with grease.

  • Item: 6301RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Steel
  • Balls: Chrome Steel
  • Radial Clearance: C0
  • Material: Chrome Steel
  • Quality: Electric motor quality
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 12mm x 37mm x 12mm/Metric
  • ID (inner diameter)/Bore: 12mm
  • OD (outer diameter): 37mm
  • Width/Height/thickness: 12mm
  • Size: 12 x 37 x 12 mm
  • Dynamic load rating Cr: 9,750 N
  • Static load rating Cor: 4,250 N
  • Limiting Speed:
    • Grease Lubrication: 16,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 6301RS
Product Name 6301RS Bearing 12x37x12 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-32 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
Ball Bearings - 2058820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details