National Guard Products Concealed Fastener Door Sweep - Brush - Anod Alum 678A

Description
NGP Catalog Number: 678A Description: Concealed Fastener Door Sweep - Brush - Anod Alum Width: 1 Height: 3/4 Weight: List Price: $6.35 / FT. Ratings: UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H ANSI/BHMA Certified
Description
NGP Catalog Number: 678A Description: Concealed Fastener Door Sweep - Brush - Anod Alum Width: 1 Height: 3/4 Weight: List Price: $6.35 / FT. Ratings: UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Concealed Fastener Door Sweep - Brush - Anod Alum - 678A - National Guard Products
Memphis, TN, USA
Concealed Fastener Door Sweep - Brush - Anod Alum
678A
Concealed Fastener Door Sweep - Brush - Anod Alum 678A
NGP Catalog Number: 678A Description: Concealed Fastener Door Sweep - Brush - Anod Alum Width: 1 Height: 3/4 Weight: List Price: $6.35 / FT. Ratings: UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H ANSI/BHMA Certified

NGP Catalog Number: 678A
Description: Concealed Fastener Door Sweep - Brush - Anod Alum
Width: 1
Height: 3/4
Weight:
List Price: $6.35 / FT.
Ratings:

  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 678A
Product Name Concealed Fastener Door Sweep - Brush - Anod Alum
Width 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Porous Transport Layer (PTL) - FELTMETAL™ - Technetics Group
Specs
Material Steel; 347 Stainless Steel, Hastelloy-X, FeCrAlY
View Details
Light-Curable Materials, Gasketing, GA-140 -  - Dymax
Specs
Gasket Type Cured-in-Place (CIP); Formed-in-Place (FIP)
View Details
1 in. Size Black Buna-N Tri-Clamp 100 Mesh Screen Gasket|Master File - BUNA-40MPSU100-100 - Kuriyama of America, Inc.
Specs
Gasket Type Sanitary Gasket
Gasket Description Black Buna-N Tri-Clamp 100 Mesh Screen Sanitary Gasket™
Material Nitrile (NBR)
View Details
Gaskets & O-Rings - 1964749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Nitrile (NBR); Nitrile rubber
Thickness 0.0701 inch (1.78 mm)
View Details