National Guard Products Self Adhesive Smoke Seal 5075W

Description
NGP Catalog Number: 5075W Description: Self Adhesive Smoke Seal Width: 1/2 Height: 3/8 Weight: List Price: $2 /ft. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 5075W Description: Self Adhesive Smoke Seal Width: 1/2 Height: 3/8 Weight: List Price: $2 /ft. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Self Adhesive Smoke Seal - 5075W - National Guard Products
Memphis, TN, USA
Self Adhesive Smoke Seal
5075W
Self Adhesive Smoke Seal 5075W
NGP Catalog Number: 5075W Description: Self Adhesive Smoke Seal Width: 1/2 Height: 3/8 Weight: List Price: $2 /ft. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 5075W
Description: Self Adhesive Smoke Seal
Width: 1/2
Height: 3/8
Weight:
List Price: $2 /ft.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 5075W
Product Name Self Adhesive Smoke Seal
Width 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488561-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 3.25 inch (82.55 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
1 1/2 in. BUNA-N Gasket for Compression Couplings NW Series - NW150 - Kuriyama of America, Inc.
Specs
Gasket Description BUNA-N Gasket for Compression Couplings NW Series
Material Nitrile (NBR)
Gasket Dimensions 1 1/2 in
View Details
Custom Lighting Components - Silicone Seals -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Silicone Rubber
View Details