National Guard Products Auto Door Bottom - Brush - Stainless Steel 221WHSS-48

Description
NGP Catalog Number: 221WHSS-48 Description: Auto Door Bottom - Brush - Stainless Steel Width: 9/16 Height: 2 1/2 Weight: List Price: $118 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 221WHSS-48 Description: Auto Door Bottom - Brush - Stainless Steel Width: 9/16 Height: 2 1/2 Weight: List Price: $118 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Auto Door Bottom - Brush - Stainless Steel - 221WHSS-48 - National Guard Products
Memphis, TN, USA
Auto Door Bottom - Brush - Stainless Steel
221WHSS-48
Auto Door Bottom - Brush - Stainless Steel 221WHSS-48
NGP Catalog Number: 221WHSS-48 Description: Auto Door Bottom - Brush - Stainless Steel Width: 9/16 Height: 2 1/2 Weight: List Price: $118 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 221WHSS-48
Description: Auto Door Bottom - Brush - Stainless Steel
Width: 9/16
Height: 2 1/2
Weight:
List Price: $118 / EA.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 221WHSS-48
Product Name Auto Door Bottom - Brush - Stainless Steel
Width 0.5625 inch (14.29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2424021-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 1.28 inch (32.54 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
PTFE Sanitary Gaskets -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions customizable
View Details
Ropes and Tapes - HYTEX® 1000 Ropes and Tapes - Mid-Mountain Materials, Inc.
Specs
Gasket Type Edge Trim; Gasket Strip; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
Material Silicone Rubber (optional feature); Fiberglass
Features Adhesive Backed (optional feature)
View Details