National Guard Products Mortise Astragal 144SB (SET)

Description
NGP Catalog Number: 144SB (SET) Description: Mortise Astragal Width: 9/16 Height: 7/8 Weight: List Price: $39.6 / FT. Ratings: Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 144SB (SET) Description: Mortise Astragal Width: 9/16 Height: 7/8 Weight: List Price: $39.6 / FT. Ratings: Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Mortise Astragal - 144SB (SET) - National Guard Products
Memphis, TN, USA
Mortise Astragal
144SB (SET)
Mortise Astragal 144SB (SET)
NGP Catalog Number: 144SB (SET) Description: Mortise Astragal Width: 9/16 Height: 7/8 Weight: List Price: $39.6 / FT. Ratings: Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 144SB (SET)
Description: Mortise Astragal
Width: 9/16
Height: 7/8
Weight:
List Price: $39.6 / FT.
Ratings:

  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 144SB (SET)
Product Name Mortise Astragal
Width 0.5625 inch (14.29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

International Dairy Federation (IDF) Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); FEPM, FFKM, FVMQ, VMQ
Gasket Dimensions Nominal sizes from 1" to 4"
View Details
1 1/2 in. Size Black Buna-N Bevel Seat Gasket|Master File - BUNA-40BSO150 - Kuriyama of America, Inc.
Specs
Gasket Type Sanitary Gasket
Gasket Description Black Buna-N Bevel Seat Sanitary Gasket™
Material Nitrile (NBR)
View Details
Trim-Fast: S Series Silicone -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
EMI Connector Gaskets - 2488587-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 2.25 inch (57.15 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details