National Fan Company Stainless Steel Exhaust Fan NFC-TF12

Description
Stainless Steel Exhaust Fan : 12 in blade - 1/4 HP - 115 / 230V (1,380 CFM) Variable Speed GENERAL INFORMATION: "TF" series stainless steel circulating panel fans are designed for use as air tube circulators, exhaust and chimney or circulating fans for hog, poultry, dairy and greenhouses. Dual voltage, totally enclosed, variable speed, high efficiency ball bearing motors with thermal overload protection Canarm's exclusive "Rotair" air foil polypropylene blade is fiberglass reinforced and designed to deliver high volumes of air quietly and efficiently. Stainless steel panel will not rust and has a 4" extension to allow the installation of an air bag. All fans are shipped completely assembled. Four pre-punched mounting holes make the "TF" series fans easy to hang from chains or for permanent installation as a sidewall exhaust fan or chimney fan The "TF" series stainless steel is ideally suited for use in recirculating ducts or Air Bags. An extension on the venturi is designed to make Air Bag attachment quick and easy.
Description
Stainless Steel Exhaust Fan : 12 in blade - 1/4 HP - 115 / 230V (1,380 CFM) Variable Speed GENERAL INFORMATION: "TF" series stainless steel circulating panel fans are designed for use as air tube circulators, exhaust and chimney or circulating fans for hog, poultry, dairy and greenhouses. Dual voltage, totally enclosed, variable speed, high efficiency ball bearing motors with thermal overload protection Canarm's exclusive "Rotair" air foil polypropylene blade is fiberglass reinforced and designed to deliver high volumes of air quietly and efficiently. Stainless steel panel will not rust and has a 4" extension to allow the installation of an air bag. All fans are shipped completely assembled. Four pre-punched mounting holes make the "TF" series fans easy to hang from chains or for permanent installation as a sidewall exhaust fan or chimney fan The "TF" series stainless steel is ideally suited for use in recirculating ducts or Air Bags. An extension on the venturi is designed to make Air Bag attachment quick and easy.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Exhaust Fan - NFC-TF12 - National Fan Company
Everett, WA, USA
Stainless Steel Exhaust Fan
NFC-TF12
Stainless Steel Exhaust Fan NFC-TF12
Stainless Steel Exhaust Fan : 12 in blade - 1/4 HP - 115 / 230V (1,380 CFM) Variable Speed GENERAL INFORMATION: "TF" series stainless steel circulating panel fans are designed for use as air tube circulators, exhaust and chimney or circulating fans for hog, poultry, dairy and greenhouses. Dual voltage, totally enclosed, variable speed, high efficiency ball bearing motors with thermal overload protection Canarm's exclusive "Rotair" air foil polypropylene blade is fiberglass reinforced and designed to deliver high volumes of air quietly and efficiently. Stainless steel panel will not rust and has a 4" extension to allow the installation of an air bag. All fans are shipped completely assembled. Four pre-punched mounting holes make the "TF" series fans easy to hang from chains or for permanent installation as a sidewall exhaust fan or chimney fan The "TF" series stainless steel is ideally suited for use in recirculating ducts or Air Bags. An extension on the venturi is designed to make Air Bag attachment quick and easy.

Stainless Steel Exhaust Fan : 12 in blade - 1/4 HP - 115 / 230V (1,380 CFM) Variable Speed

GENERAL INFORMATION:

  • "TF" series stainless steel circulating panel fans are designed for use as air tube circulators, exhaust and chimney or circulating fans for hog, poultry, dairy and greenhouses.
  • Dual voltage, totally enclosed, variable speed, high efficiency ball bearing motors with thermal overload protection
  • Canarm's exclusive "Rotair" air foil polypropylene blade is fiberglass reinforced and designed to deliver high volumes of air quietly and efficiently.
  • Stainless steel panel will not rust and has a 4" extension to allow the installation of an air bag.
  • All fans are shipped completely assembled.
  • Four pre-punched mounting holes make the "TF" series fans easy to hang from chains or for permanent installation as a sidewall exhaust fan or chimney fan
  • The "TF" series stainless steel is ideally suited for use in recirculating ducts or Air Bags. An extension on the venturi is designed to make Air Bag attachment quick and easy.
Supplier's Site

Technical Specifications

  National Fan Company
Product Category Fans and Blowers (industrial)
Product Number NFC-TF12
Product Name Stainless Steel Exhaust Fan
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1849898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 14 SCFM (24 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Roof Ventilator - Series 37, 57 & 58 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details