National Fan Company Panel Exhaust Fan Explosion Proof NFC-P14-4

Description
Panel Exhaust Fan Explosion Proof: 14 in blade (2,190 CFM) * PLEASE CALL OUR OFFICE FOR PRICING ON 3 PHASE MOTOR Fans are sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. FEATURES: •Explosion proof motors are Class I - Group D, and Class II - Group EFG •Sturdily constructed direct drive, horizontal discharge fan. •Durable powder coat finish. •Standard heavy duty OSHA motor mount/guard. •Motors are totally enclosed, with overload protection. *NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.
Description
Panel Exhaust Fan Explosion Proof: 14 in blade (2,190 CFM) * PLEASE CALL OUR OFFICE FOR PRICING ON 3 PHASE MOTOR Fans are sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. FEATURES: •Explosion proof motors are Class I - Group D, and Class II - Group EFG •Sturdily constructed direct drive, horizontal discharge fan. •Durable powder coat finish. •Standard heavy duty OSHA motor mount/guard. •Motors are totally enclosed, with overload protection. *NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.

Suppliers

Company
Product
Description
Supplier Links
Panel Exhaust Fan Explosion Proof - NFC-P14-4 - National Fan Company
Everett, WA, USA
Panel Exhaust Fan Explosion Proof
NFC-P14-4
Panel Exhaust Fan Explosion Proof NFC-P14-4
Panel Exhaust Fan Explosion Proof: 14 in blade (2,190 CFM) * PLEASE CALL OUR OFFICE FOR PRICING ON 3 PHASE MOTOR Fans are sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. FEATURES: •Explosion proof motors are Class I - Group D, and Class II - Group EFG •Sturdily constructed direct drive, horizontal discharge fan. •Durable powder coat finish. •Standard heavy duty OSHA motor mount/guard. •Motors are totally enclosed, with overload protection. *NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.

Panel Exhaust Fan Explosion Proof: 14 in blade (2,190 CFM)

* PLEASE CALL OUR OFFICE FOR PRICING ON 3 PHASE MOTOR

Fans are sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications.
FEATURES:
•Explosion proof motors are Class I - Group D, and Class II - Group EFG
•Sturdily constructed direct drive, horizontal discharge fan.
•Durable powder coat finish.
•Standard heavy duty OSHA motor mount/guard.
•Motors are totally enclosed, with overload protection.
*NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.

Supplier's Site

Technical Specifications

  National Fan Company
Product Category Fans and Blowers (industrial)
Product Number NFC-P14-4
Product Name Panel Exhaust Fan Explosion Proof
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8117266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 6.5 inch (165 mm)
Air Flow Rate 45 SCFM (76 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Ring Fans - Series 01, 08, 10 & 14 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 72.0 inch (610 to 1829 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details