National Fan Company Circulating Fan Industrial Duty NFC-CP60HPWP

Description
Circulating Fan Industrial Duty: 60 in blade - Variable Speed (Up or Downdraft ) (46,000 CFM) Suited for Factories, Gymnasiums, High Bay Storage Facilities and Agricultural Buildings. FEATURES: • All metal construction • Straight blades and heavy duty motors for higher air movement and better cooling capacity. • Fans are sealed and suitable for high moisture applications (waterproof) • 16" Downrod with safety cable • Reversible motor for both winter heat destratification and summer time cooling • Impedance protected motor with sealed ball bearings • Assembly required • 12" lead wires • UL listed *Optional SPEED CONTROL for Ceiling Fan (up to 4 Fans)
Description
Circulating Fan Industrial Duty: 60 in blade - Variable Speed (Up or Downdraft ) (46,000 CFM) Suited for Factories, Gymnasiums, High Bay Storage Facilities and Agricultural Buildings. FEATURES: • All metal construction • Straight blades and heavy duty motors for higher air movement and better cooling capacity. • Fans are sealed and suitable for high moisture applications (waterproof) • 16" Downrod with safety cable • Reversible motor for both winter heat destratification and summer time cooling • Impedance protected motor with sealed ball bearings • Assembly required • 12" lead wires • UL listed *Optional SPEED CONTROL for Ceiling Fan (up to 4 Fans)

Suppliers

Company
Product
Description
Supplier Links
Circulating Fan Industrial Duty - NFC-CP60HPWP - National Fan Company
Everett, WA, USA
Circulating Fan Industrial Duty
NFC-CP60HPWP
Circulating Fan Industrial Duty NFC-CP60HPWP
Circulating Fan Industrial Duty: 60 in blade - Variable Speed (Up or Downdraft ) (46,000 CFM) Suited for Factories, Gymnasiums, High Bay Storage Facilities and Agricultural Buildings. FEATURES: • All metal construction • Straight blades and heavy duty motors for higher air movement and better cooling capacity. • Fans are sealed and suitable for high moisture applications (waterproof) • 16" Downrod with safety cable • Reversible motor for both winter heat destratification and summer time cooling • Impedance protected motor with sealed ball bearings • Assembly required • 12" lead wires • UL listed *Optional SPEED CONTROL for Ceiling Fan (up to 4 Fans)

Circulating Fan Industrial Duty: 60 in blade - Variable Speed (Up or Downdraft ) (46,000 CFM)

Suited for Factories, Gymnasiums, High Bay Storage Facilities and Agricultural Buildings.

FEATURES:
• All metal construction
• Straight blades and heavy duty motors for higher air movement and better cooling capacity.
• Fans are sealed and suitable for high moisture applications (waterproof)
• 16" Downrod with safety cable
• Reversible motor for both winter heat destratification and summer time cooling
• Impedance protected motor with sealed ball bearings
• Assembly required
• 12" lead wires
• UL listed

*Optional SPEED CONTROL for Ceiling Fan (up to 4 Fans)

Supplier's Site

Technical Specifications

  National Fan Company
Product Category Fans and Blowers (industrial)
Product Number NFC-CP60HPWP
Product Name Circulating Fan Industrial Duty
Product Form Packaged
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9160047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 12.7 inch (322 mm)
Air Flow Rate 243 SCFM (413 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Duct Axial Fan - Series 29, 29V, 35, 35V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details