Circulating Fan Industrial Duty : 48 in blade - Variable Speed (Up or Downdraft ) (21,000 CFM)
Suited for Factories, Gymnasiums, High Bay Storage Facilities and Agricultural Buildings.
FEATURES:
• All metal construction
• Straight blades and heavy duty motors for higher air movement and better cooling capacity.
• Fans are sealed and suitable for high moisture applications (waterproof)
• 16" Downrod with safety cable
• Reversible motor for both winter heat destratification and summer time cooling
• Impedance protected motor with sealed ball bearings
• Assembly required
• 12" lead wires
• UL listed
*Optional SPEED CONTROL for Ceiling Fan (up to 4 Fans)
| National Fan Company | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | NFC-CP48HPWP |
| Product Name | Circulating Fan Industrial Duty |
| Product Form | Packaged |