Exhaust Fan w/ Shutter Heavy Duty : 18 in blade - 1 speed or vari-speed (3,150 CFM)*INSIDE INSTALLATION
FEATURES:
The shutter mounted direct drive exhaust fan installs on inside wall.
It eliminates need for external framing and shutter.
• Sturdily constructed from all-aluminum extruded frame and galvanized aluminum blades
• Standard heavy duty OSHA motor mount guard
• Motors are totally enclosed, air over with overload protection
*NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.
| National Fan Company | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | NFC-AX18-1V |
| Product Name | Exhaust Fan w/ Shutter Heavy Duty |
| Applications / Use | Ventilation |