Nason Company Nason TT-F3A-170R/WL Temperature Switches, 170°F, Rising, SPST-NO TT-F3A-170RWL

Description
Nason TT-F3A-170R/WL Temperature Switches Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1 Circuit Form: SPST, normally open Electrical Connection: 6 Wire Leads Set Temperature: 170°F (76.6°C) Set Temperature Tolerance: +/- 5°F Max. Temperature: 325°F (162°C) Current Rating (240 VAC): 3A Current Rating (24 VDC): 2A Max. External Pressure: 5000 PSI Brass media connection Gold diffused, fine silver contacts Direct action contacts/minimum hysteresis Circuit closes at rising set point Factory preset temperature Economical and compact for cost, space and weight savings 6"-18 Ga. UL 3173 wire leads
Request a Quote Datasheet
Description
Nason TT-F3A-170R/WL Temperature Switches Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1 Circuit Form: SPST, normally open Electrical Connection: 6 Wire Leads Set Temperature: 170°F (76.6°C) Set Temperature Tolerance: +/- 5°F Max. Temperature: 325°F (162°C) Current Rating (240 VAC): 3A Current Rating (24 VDC): 2A Max. External Pressure: 5000 PSI Brass media connection Gold diffused, fine silver contacts Direct action contacts/minimum hysteresis Circuit closes at rising set point Factory preset temperature Economical and compact for cost, space and weight savings 6"-18 Ga. UL 3173 wire leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nason TT-F3A-170R/WL Temperature Switches, 170°F, Rising, SPST-NO - 76313 - Waytek, Inc.
Chanhassen, MN, United States
Nason TT-F3A-170R/WL Temperature Switches, 170°F, Rising, SPST-NO
76313
Nason TT-F3A-170R/WL Temperature Switches, 170°F, Rising, SPST-NO 76313
Nason TT-F3A-170R/WL Temperature Switches Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1 Circuit Form: SPST, normally open Electrical Connection: 6 Wire Leads Set Temperature: 170°F (76.6°C) Set Temperature Tolerance: +/- 5°F Max. Temperature: 325°F (162°C) Current Rating (240 VAC): 3A Current Rating (24 VDC): 2A Max. External Pressure: 5000 PSI Brass media connection Gold diffused, fine silver contacts Direct action contacts/minimum hysteresis Circuit closes at rising set point Factory preset temperature Economical and compact for cost, space and weight savings 6"-18 Ga. UL 3173 wire leads
  • Nason TT-F3A-170R/WL Temperature Switches
  • Category: Temperature Switches
  • Manufacturer: Nason
  • Bi-metal immersion temperature switch
  • Probe Length: 1
  • Circuit Form: SPST, normally open
  • Electrical Connection: 6 Wire Leads
  • Set Temperature: 170°F (76.6°C)
  • Set Temperature Tolerance: +/- 5°F
  • Max. Temperature: 325°F (162°C)
  • Current Rating (240 VAC): 3A
  • Current Rating (24 VDC): 2A
  • Max. External Pressure: 5000 PSI
  • Brass media connection
  • Gold diffused, fine silver contacts
  • Direct action contacts/minimum hysteresis
  • Circuit closes at rising set point
  • Factory preset temperature
  • Economical and compact for cost, space and weight savings
  • 6"-18 Ga. UL 3173 wire leads
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Thermal Switches and Thermal Protectors
Product Number 76313
Product Name Nason TT-F3A-170R/WL Temperature Switches, 170°F, Rising, SPST-NO
Switch Type Normally Open, NO
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Probe Configuration
Features Direct Immersion
High Temperature Set Point 170 F (77 C)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Module/Relay DCM 010 - 01010.0-00 - STEGO
Specs
Switch Type Normally Open, NO
Set Point/ Switch Point Multiple Set Points
Maximum Current 15 amps
View Details
Pressure Switch - 400 Series - United Electric Controls Company
United Electric Controls Company
Specs
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Features Direct Immersion
High Temperature Set Point 0 to 425 F (-18 to 218 C)
View Details
132TC Temperature Switch/Internal Adjustment -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details