Nason Company Nason TT-F3A-110R/WL Temperature Switches, 110°F, Rising, SPST-NO TT-F3A-110RWL

Description
Nason TT-F3A-110R/WL Temperature Switches Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1 Circuit Form: SPST, normally open Set Temperature: 110°F (43.3°C) Set Temperature Tolerance: +/- 5°F Max. Temperature: 325°F (162°C) Current Rating (240 VAC): 3A Current Rating (24 VDC): 2A Max. External Pressure: 5000 PSI Brass media connection Gold diffused, fine silver contacts Direct action contacts/minimum hysteresis Circuit closes at rising set point Factory preset temperature Economical and compact for cost, space and weight savings 6"-18 Ga. UL 3173 wire leads
Request a Quote Datasheet
Description
Nason TT-F3A-110R/WL Temperature Switches Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1 Circuit Form: SPST, normally open Set Temperature: 110°F (43.3°C) Set Temperature Tolerance: +/- 5°F Max. Temperature: 325°F (162°C) Current Rating (240 VAC): 3A Current Rating (24 VDC): 2A Max. External Pressure: 5000 PSI Brass media connection Gold diffused, fine silver contacts Direct action contacts/minimum hysteresis Circuit closes at rising set point Factory preset temperature Economical and compact for cost, space and weight savings 6"-18 Ga. UL 3173 wire leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nason TT-F3A-110R/WL Temperature Switches, 110°F, Rising, SPST-NO - 76307 - Waytek, Inc.
Chanhassen, MN, United States
Nason TT-F3A-110R/WL Temperature Switches, 110°F, Rising, SPST-NO
76307
Nason TT-F3A-110R/WL Temperature Switches, 110°F, Rising, SPST-NO 76307
Nason TT-F3A-110R/WL Temperature Switches Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1 Circuit Form: SPST, normally open Set Temperature: 110°F (43.3°C) Set Temperature Tolerance: +/- 5°F Max. Temperature: 325°F (162°C) Current Rating (240 VAC): 3A Current Rating (24 VDC): 2A Max. External Pressure: 5000 PSI Brass media connection Gold diffused, fine silver contacts Direct action contacts/minimum hysteresis Circuit closes at rising set point Factory preset temperature Economical and compact for cost, space and weight savings 6"-18 Ga. UL 3173 wire leads
  • Nason TT-F3A-110R/WL Temperature Switches
  • Category: Temperature Switches
  • Manufacturer: Nason
  • Bi-metal immersion temperature switch
  • Probe Length: 1
  • Circuit Form: SPST, normally open
  • Set Temperature: 110°F (43.3°C)
  • Set Temperature Tolerance: +/- 5°F
  • Max. Temperature: 325°F (162°C)
  • Current Rating (240 VAC): 3A
  • Current Rating (24 VDC): 2A
  • Max. External Pressure: 5000 PSI
  • Brass media connection
  • Gold diffused, fine silver contacts
  • Direct action contacts/minimum hysteresis
  • Circuit closes at rising set point
  • Factory preset temperature
  • Economical and compact for cost, space and weight savings
  • 6"-18 Ga. UL 3173 wire leads
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Thermal Switches and Thermal Protectors
Product Number 76307
Product Name Nason TT-F3A-110R/WL Temperature Switches, 110°F, Rising, SPST-NO
Switch Type Normally Open, NO
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Probe Configuration
Features Direct Immersion
High Temperature Set Point 110 F (43 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Switch Type Other
Set Point/ Switch Point Field Adjustable Set Point / Switch Point
Hysteresis/ Differential 1 DegF (0.5556 DegC)
View Details
1/2
Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Welded Lead Wire Connections
View Details
Tamperproof Thermostat FTO 011 / FTS 011 - 01161.0-00 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
Switch - 30000 - Surface Mounting Thermoswitch® Temperature Control - Thermon, Inc
Specs
Switch Type Normally Closed, NC
Mounting/Configuration Surface Mount
High Temperature Set Point 300 to 500 F (149 to 260 C)
View Details