Narda-MITEQ RF/IF and RFID - RF Switches SW8-020180AN1NF

Description
Win Source Part Number: 1235883-SW8-020180AN 1NF Category: RF/IF and RFID>RF Switches Package: Box Standard Package: 1 Test Frequency: 18GHz Frequency Range: 2GHz ~ 18GHz Insertion Loss: 4.2dB (max) Isolation: 60dB (min) Circuit: SP8T Topology: Absorptive IIP3: 35dBm P1dB: 30dBm RF Type: General Purpose Voltage - Supply: 5V, 12V Package / Case: Module, SMA Connectors Supplier Device Package: Module Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: L3 Narda-MITEQ Other Names: 1949-SW8-020180AN1NF Base Product Number: SW8-020180
Request a Quote Datasheet
Description
Win Source Part Number: 1235883-SW8-020180AN 1NF Category: RF/IF and RFID>RF Switches Package: Box Standard Package: 1 Test Frequency: 18GHz Frequency Range: 2GHz ~ 18GHz Insertion Loss: 4.2dB (max) Isolation: 60dB (min) Circuit: SP8T Topology: Absorptive IIP3: 35dBm P1dB: 30dBm RF Type: General Purpose Voltage - Supply: 5V, 12V Package / Case: Module, SMA Connectors Supplier Device Package: Module Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: L3 Narda-MITEQ Other Names: 1949-SW8-020180AN1NF Base Product Number: SW8-020180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 1235883-SW8-020180AN1NF - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1235883-SW8-020180AN1NF
RF/IF and RFID - RF Switches 1235883-SW8-020180AN1NF
Win Source Part Number: 1235883-SW8-020180AN 1NF Category: RF/IF and RFID>RF Switches Package: Box Standard Package: 1 Test Frequency: 18GHz Frequency Range: 2GHz ~ 18GHz Insertion Loss: 4.2dB (max) Isolation: 60dB (min) Circuit: SP8T Topology: Absorptive IIP3: 35dBm P1dB: 30dBm RF Type: General Purpose Voltage - Supply: 5V, 12V Package / Case: Module, SMA Connectors Supplier Device Package: Module Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: L3 Narda-MITEQ Other Names: 1949-SW8-020180AN1NF Base Product Number: SW8-020180

Win Source Part Number: 1235883-SW8-020180AN1NF
Category: RF/IF and RFID>RF Switches
Package: Box
Standard Package: 1
Test Frequency: 18GHz
Frequency Range: 2GHz ~ 18GHz
Insertion Loss: 4.2dB (max)
Isolation: 60dB (min)
Circuit: SP8T
Topology: Absorptive
IIP3: 35dBm
P1dB: 30dBm
RF Type: General Purpose
Voltage - Supply: 5V, 12V
Package / Case: Module, SMA Connectors
Supplier Device Package: Module
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: L3 Narda-MITEQ
Other Names: 1949-SW8-020180AN1NF
Base Product Number: SW8-020180

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Switches
Product Number 1235883-SW8-020180AN1NF
Product Name RF/IF and RFID - RF Switches
Isolation 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRX+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details