Narda-MITEQ RF Switches - S513A S513A

Description
Manufacturer: L3 Narda-MITEQ Win Source Part Number: 893091-S513A Operating Temperature Range: 0°C ~ 70°C Features: RF Switch IC General Purpose SP5T - Module Package: Box Package: Module, SMA Connectors Family Name: S513 Categories: RF/IF and RFID Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8543.70.9960
Request a Quote
Description
Manufacturer: L3 Narda-MITEQ Win Source Part Number: 893091-S513A Operating Temperature Range: 0°C ~ 70°C Features: RF Switch IC General Purpose SP5T - Module Package: Box Package: Module, SMA Connectors Family Name: S513 Categories: RF/IF and RFID Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8543.70.9960
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - S513A - 893091-S513A - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - S513A
893091-S513A
RF Switches - S513A 893091-S513A
Manufacturer: L3 Narda-MITEQ Win Source Part Number: 893091-S513A Operating Temperature Range: 0°C ~ 70°C Features: RF Switch IC General Purpose SP5T - Module Package: Box Package: Module, SMA Connectors Family Name: S513 Categories: RF/IF and RFID Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8543.70.9960

Manufacturer: L3 Narda-MITEQ
Win Source Part Number: 893091-S513A
Operating Temperature Range: 0°C ~ 70°C
Features: RF Switch IC General Purpose SP5T - Module
Package: Box
Package: Module, SMA Connectors
Family Name: S513
Categories: RF/IF and RFID
Case / Package: Module
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8543.70.9960

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 893091-S513A
Product Name RF Switches - S513A
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-495 ZXC-495XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details