Narda-MITEQ RF/IF and RFID - RF Switches S113B

Description
Win Source Part Number: 1235879-S113B Category: RF/IF and RFID>RF Switches Package: Box Standard Package: 1 Test Frequency: 2GHz Frequency Range: 500MHz ~ 2GHz Insertion Loss: 1.5dB (max) Isolation: 80dB (min) Circuit: SPST Topology: Reflective IIP3: 35dBm RF Type: General Purpose Package / Case: Module, SMA Connectors Supplier Device Package: Module Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: L3 Narda-MITEQ Other Names: 1949-S113B Base Product Number: S113
Request a Quote Datasheet
Description
Win Source Part Number: 1235879-S113B Category: RF/IF and RFID>RF Switches Package: Box Standard Package: 1 Test Frequency: 2GHz Frequency Range: 500MHz ~ 2GHz Insertion Loss: 1.5dB (max) Isolation: 80dB (min) Circuit: SPST Topology: Reflective IIP3: 35dBm RF Type: General Purpose Package / Case: Module, SMA Connectors Supplier Device Package: Module Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: L3 Narda-MITEQ Other Names: 1949-S113B Base Product Number: S113
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 1235879-S113B - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1235879-S113B
RF/IF and RFID - RF Switches 1235879-S113B
Win Source Part Number: 1235879-S113B Category: RF/IF and RFID>RF Switches Package: Box Standard Package: 1 Test Frequency: 2GHz Frequency Range: 500MHz ~ 2GHz Insertion Loss: 1.5dB (max) Isolation: 80dB (min) Circuit: SPST Topology: Reflective IIP3: 35dBm RF Type: General Purpose Package / Case: Module, SMA Connectors Supplier Device Package: Module Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: L3 Narda-MITEQ Other Names: 1949-S113B Base Product Number: S113

Win Source Part Number: 1235879-S113B
Category: RF/IF and RFID>RF Switches
Package: Box
Standard Package: 1
Test Frequency: 2GHz
Frequency Range: 500MHz ~ 2GHz
Insertion Loss: 1.5dB (max)
Isolation: 80dB (min)
Circuit: SPST
Topology: Reflective
IIP3: 35dBm
RF Type: General Purpose
Package / Case: Module, SMA Connectors
Supplier Device Package: Module
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: L3 Narda-MITEQ
Other Names: 1949-S113B
Base Product Number: S113

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Switches
Product Number 1235879-S113B
Product Name RF/IF and RFID - RF Switches
Isolation 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5504A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 30 GHz, 50Ω - M3SWA2-34DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Connector SMA
Frequency Range 30000 MHz
View Details
2 suppliers
RF Switches - 2312-QPC7522SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 9-XFLGA
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 3300 MHz
View Details
RF Coaxial Switches - NMSD2N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Double Pole Double Throw; DPDT
View Details